75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Thin Film Resistors - SMD 1/10W 75ohm .1% 25ppm
RES SMD 75 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0775RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0775RL can be used for catalog matching and distributor lookup.
Manufacturer: Yageo
Win Source Part Number: 892456-RT0603BRD0775
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG1731DKR, RT0603BRD0775RL-ND, YAG1731CT, YAG1731TR
RES, 75R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
RES, 75R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 75 OHM 0.1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG1731TR-ND | RT0603BRD0775RL | 52-RT0603BRD0775RL | 892456-RT0603BRD0775RL | 46AK5773 | 59AK2366 | RT0603BRD0775RL |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/10W 75 ohm .1% 25ppm | SMD 75 OHM 10W Resistor | Chip Resistor - Surface Mount - RT0603BRD0775RL | Res, 75R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo | Res, 75R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Precision Resistor | |||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 (1608 Metric) | 0603 | 0603; 0603 [1608 Metric] | ||
| Resistance Range | 75 ohms | 75 ohms | 75 ohms | 75 ohms | 75 ohms |