Yageo USA YageoThin Film Resistors - SMD 1/10W 75K ohm .1% 25ppm RT0603BRD0775KL

Description
YageoThin Film Resistors - SMD 1/10W 75Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 75Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 75K ohm .1% 25ppm - RT0603BRD0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 75K ohm .1% 25ppm
RT0603BRD0775KL
YageoThin Film Resistors - SMD 1/10W 75K ohm .1% 25ppm RT0603BRD0775KL
YageoThin Film Resistors - SMD 1/10W 75Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 75Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1730TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1730TR-ND
Chip Resistor - Surface Mount YAG1730TR-ND
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1730DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1730DKR-ND
Chip Resistor - Surface Mount YAG1730DKR-ND
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1730CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1730CT-ND
Chip Resistor - Surface Mount YAG1730CT-ND
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991614P
Surface Mount Resistors 1991614P
Yageo RT0603BRD0775KL

Yageo RT0603BRD0775KL

Supplier's Site
Surface Mount Resistors - 1991613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991613
Surface Mount Resistors 1991613
Yageo RT0603BRD0775KL

Yageo RT0603BRD0775KL

Supplier's Site
Surface Mount Resistors - 1991614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991614
Surface Mount Resistors 1991614
Yageo RT0603BRD0775KL

Yageo RT0603BRD0775KL

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0775KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0775KL
Chip Resistor - Surface Mount RT0603BRD0775KL
RES SMD 75K OHM 0.1% 1/10W 0603

RES SMD 75K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD0775KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD0775KL
Resistors - Chip Resistor - Surface Mount RT0603BRD0775KL
RES SMD 75K OHM 0.1% 1/10W 0603

RES SMD 75K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 75K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8951
Res, 75K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8951
RES, 75K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 75K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD0775KL YAG1730TR-ND 1991614P 1991613 RT0603BRD0775KL RT0603BRD0775KL 82AH8951
Product Name YageoThin Film Resistors - SMD 1/10W 75K ohm .1% 25ppm Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 75K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 (1608 Metric) 0603
Resistance Range 75000 ohms 75000 ohms 75000 ohms 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details