Yageo USA YageoThin Film Resistors - SMD 1/10W 68 ohm .1% 25ppm RT0603BRD0768RL

Description
YageoThin Film Resistors - SMD 1/10W 68ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 68ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 68 ohm .1% 25ppm - RT0603BRD0768RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 68 ohm .1% 25ppm
RT0603BRD0768RL
YageoThin Film Resistors - SMD 1/10W 68 ohm .1% 25ppm RT0603BRD0768RL
YageoThin Film Resistors - SMD 1/10W 68ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 68ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1717TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1717TR-ND
Chip Resistor - Surface Mount YAG1717TR-ND
68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1717CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1717CT-ND
Chip Resistor - Surface Mount YAG1717CT-ND
68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1717DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1717DKR-ND
Chip Resistor - Surface Mount YAG1717DKR-ND
68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 68R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6275
Res, 68R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6275
RES, 68R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 68R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0768RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0768RL
Chip Resistor - Surface Mount RT0603BRD0768RL
RES SMD 68 OHM 0.1% 1/10W 0603

RES SMD 68 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD0768RL YAG1717TR-ND 58AK6275 RT0603BRD0768RL
Product Name YageoThin Film Resistors - SMD 1/10W 68 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 68R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details