Yageo USA Resistors - Chip Resistor - Surface Mount RT0603BRD0762RL

Description
Win Source Part Number: 1089119-RT0603BRD076 2RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERA3AEB620V; ERA-3AEB63R4V; ERA-3AEB560V; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO
Request a Quote Datasheet
Description
Win Source Part Number: 1089119-RT0603BRD076 2RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERA3AEB620V; ERA-3AEB63R4V; ERA-3AEB560V; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1089119-RT0603BRD0762RL
Resistors - Chip Resistor - Surface Mount 1089119-RT0603BRD0762RL
Win Source Part Number: 1089119-RT0603BRD076 2RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERA3AEB620V; ERA-3AEB63R4V; ERA-3AEB560V; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO

Win Source Part Number: 1089119-RT0603BRD0762RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 62 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERA3AEB620V; ERA-3AEB63R4V; ERA-3AEB560V;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO

Buy Now Datasheet
RES 62.0 OHM 1/10W .1% SMD 0603 - RT0603BRD0762RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1/10W .1% SMD 0603
RT0603BRD0762RL
RES 62.0 OHM 1/10W .1% SMD 0603 RT0603BRD0762RL
RES 62.0ohm 1/10W .1% SMD 0603

RES 62.0ohm 1/10W .1% SMD 0603

Supplier's Site
SMD 62 OHM 10W Resistor - 52-RT0603BRD0762RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 62 OHM 10W Resistor
52-RT0603BRD0762RL
SMD 62 OHM 10W Resistor 52-RT0603BRD0762RL
RES SMD 62 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0762RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0762RL can be used for catalog matching and distributor lookup.

RES SMD 62 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0762RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0762RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0762RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0762RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0762RLDKR-ND
RES SMD 62 OHM 0.1% 1/10W 0603

RES SMD 62 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0762RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0762RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0762RLCT-ND
RES SMD 62 OHM 0.1% 1/10W 0603

RES SMD 62 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0762RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0762RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0762RLTR-ND
62 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

62 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD0762RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD0762RL
Resistors - Chip Resistor - Surface Mount RT0603BRD0762RL
RES SMD 62 OHM 0.1% 1/10W 0603

RES SMD 62 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0762RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0762RL
Chip Resistor - Surface Mount RT0603BRD0762RL
RES SMD 62 OHM 0.1% 1/10W 0603

RES SMD 62 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1089119-RT0603BRD0762RL RT0603BRD0762RL 52-RT0603BRD0762RL 13-RT0603BRD0762RLDKR-ND RT0603BRD0762RL RT0603BRD0762RL
Product Name Resistors - Chip Resistor - Surface Mount RES 62.0 OHM 1/10W .1% SMD 0603 SMD 62 OHM 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details