Yageo USA SMD 0.1W 62000ohm 75V Resistor RT0603BRD0762KL

Description
Fixed Resistor, Thin Film, 0.1W, 62000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0762KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 62000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 62000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0762KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 62000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0762KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 62000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 62000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0762KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 62000ohm 75V Resistor - 52-RT0603BRD0762KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 62000ohm 75V Resistor
52-RT0603BRD0762KL
SMD 0.1W 62000ohm 75V Resistor 52-RT0603BRD0762KL
Fixed Resistor, Thin Film, 0.1W, 62000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0762KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 62000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 62000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0762KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 62000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0762KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 62000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 62000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0762KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1991594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991594
Surface Mount Resistors 1991594
Yageo RT0603BRD0762KL

Yageo RT0603BRD0762KL

Supplier's Site
Surface Mount Resistors - 1991595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991595
Surface Mount Resistors 1991595
Yageo RT0603BRD0762KL

Yageo RT0603BRD0762KL

Supplier's Site
Surface Mount Resistors - 1991595P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991595P
Surface Mount Resistors 1991595P
Yageo RT0603BRD0762KL

Yageo RT0603BRD0762KL

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRD0762KL
1092830-RT0603BRD0762KL
Chip Resistor - Surface Mount - RT0603BRD0762KL 1092830-RT0603BRD0762KL
Manufacturer: Yageo Win Source Part Number: 1092830-RT0603BRD076 2KL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 62k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092830-RT0603BRD0762KL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 62k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 5k pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1707TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1707TR-ND
Chip Resistor - Surface Mount YAG1707TR-ND
62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1707DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1707DKR-ND
Chip Resistor - Surface Mount YAG1707DKR-ND
62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1707CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1707CT-ND
Chip Resistor - Surface Mount YAG1707CT-ND
62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 62.0K OHM 1/10W .1% SMD 0603 - RT0603BRD0762KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/10W .1% SMD 0603
RT0603BRD0762KL
RES 62.0K OHM 1/10W .1% SMD 0603 RT0603BRD0762KL
RES 62.0Kohm 1/10W .1% SMD 0603

RES 62.0Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0762KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0762KL
Chip Resistor - Surface Mount RT0603BRD0762KL
RES SMD 62K OHM 0.1% 1/10W 0603

RES SMD 62K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 62K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8949
Res, 62K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8949
RES, 62K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 62K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
RES SMD 62K OHM 0.1% 1/10W 0603 - 898-RT0603BRD0762KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 62K OHM 0.1% 1/10W 0603
898-RT0603BRD0762KL
RES SMD 62K OHM 0.1% 1/10W 0603 898-RT0603BRD0762KL
RES SMD 62K OHM 0.1% 1/10W 0603

RES SMD 62K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RT0603BRD0762KL 1991594 1991595P 1092830-RT0603BRD0762KL YAG1707TR-ND RT0603BRD0762KL RT0603BRD0762KL 82AH8949 898-RT0603BRD0762KL
Product Name SMD 0.1W 62000ohm 75V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RT0603BRD0762KL Chip Resistor - Surface Mount RES 62.0K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 62K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo RES SMD 62K OHM 0.1% 1/10W 0603
Resistance Range 62000 ohms 62000 ohms 62000 ohms 62000 ohms 62000 ohms 62000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details