Yageo USA Thin Film Resistors - SMD 1/10W 619K ohm .1% 25ppm RT0603BRD07619KL

Description
Thin Film Resistors - SMD 1/10W 619Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 619Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 619K ohm .1% 25ppm - RT0603BRD07619KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 619K ohm .1% 25ppm
RT0603BRD07619KL
Thin Film Resistors - SMD 1/10W 619K ohm .1% 25ppm RT0603BRD07619KL
Thin Film Resistors - SMD 1/10W 619Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 619Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD07619KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07619KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07619KLTR-ND
619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07619KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07619KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07619KLCT-ND
RES SMD 619K OHM 0.1% 1/10W 0603

RES SMD 619K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07619KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07619KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07619KLDKR-ND
RES SMD 619K OHM 0.1% 1/10W 0603

RES SMD 619K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 619K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4480
Res, 619K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4480
RES, 619K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:619kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 619K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:619kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6274
Res, 619K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6274
RES, 619K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:619kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 619K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:619kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRD07619KL 13-RT0603BRD07619KLTR-ND 59AK4480
Product Name Thin Film Resistors - SMD 1/10W 619K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 619K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 619000 ohms 619000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details