Yageo USA RES 5.60K OHM 1/10W .1% SMD 0603 RT0603BRD075K6L

Description
RES 5.60Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 5.60Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60K OHM 1/10W .1% SMD 0603 - RT0603BRD075K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM 1/10W .1% SMD 0603
RT0603BRD075K6L
RES 5.60K OHM 1/10W .1% SMD 0603 RT0603BRD075K6L
RES 5.60Kohm 1/10W .1% SMD 0603

RES 5.60Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991590
Surface Mount Resistors 1991590
Yageo RT0603BRD075K6L

Yageo RT0603BRD075K6L

Supplier's Site
Surface Mount Resistors - 1991591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991591P
Surface Mount Resistors 1991591P
Yageo RT0603BRD075K6L

Yageo RT0603BRD075K6L

Supplier's Site
Surface Mount Resistors - 1991591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991591
Surface Mount Resistors 1991591
Yageo RT0603BRD075K6L

Yageo RT0603BRD075K6L

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRD075K6L
1092829-RT0603BRD075K6L
Chip Resistor - Surface Mount - RT0603BRD075K6L 1092829-RT0603BRD075K6L
Manufacturer: Yageo Win Source Part Number: 1092829-RT0603BRD075 K6L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 5.6k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092829-RT0603BRD075K6L
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 5.6k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 5k pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1699TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1699TR-ND
Chip Resistor - Surface Mount YAG1699TR-ND
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1699CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1699CT-ND
Chip Resistor - Surface Mount YAG1699CT-ND
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1699DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1699DKR-ND
Chip Resistor - Surface Mount YAG1699DKR-ND
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-RT0603BRD075K6L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRD075K6L
SMD 10W Resistor 52-RT0603BRD075K6L
RES SMD 5.6K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD075K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD075K6L can be used for catalog matching and distributor lookup.

RES SMD 5.6K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD075K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD075K6L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD075K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD075K6L
Chip Resistor - Surface Mount RT0603BRD075K6L
RES SMD 5.6K OHM 0.1% 1/10W 0603

RES SMD 5.6K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 5K6, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8943
Res, 5K6, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8943
RES, 5K6, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 5K6, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 5K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6563
Res, 5K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6563
RES, 5K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD075K6L 1991590 1991591P 1092829-RT0603BRD075K6L YAG1699TR-ND 52-RT0603BRD075K6L RT0603BRD075K6L 82AH8943 59AK6563
Product Name RES 5.60K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RT0603BRD075K6L Chip Resistor - Surface Mount SMD 10W Resistor Chip Resistor - Surface Mount Res, 5K6, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 5K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 5600 ohms 5600 ohms 5600 ohms 5600 ohms 5600 ohms 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details