Yageo USA Surface Mount Resistors RT0603BRD075K11L

Description
Yageo RT0603BRD075K11L
Request a Quote Datasheet
Description
Yageo RT0603BRD075K11L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991582
Surface Mount Resistors 1991582
Yageo RT0603BRD075K11L

Yageo RT0603BRD075K11L

Supplier's Site
Surface Mount Resistors - 1991583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991583
Surface Mount Resistors 1991583
Yageo RT0603BRD075K11L

Yageo RT0603BRD075K11L

Supplier's Site
Surface Mount Resistors - 1991583P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991583P
Surface Mount Resistors 1991583P
Yageo RT0603BRD075K11L

Yageo RT0603BRD075K11L

Supplier's Site
RES 5.11K OHM 1/10W .1% SMD 0603 - RT0603BRD075K11L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/10W .1% SMD 0603
RT0603BRD075K11L
RES 5.11K OHM 1/10W .1% SMD 0603 RT0603BRD075K11L
RES 5.11Kohm 1/10W .1% SMD 0603

RES 5.11Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1695TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1695TR-ND
Chip Resistor - Surface Mount YAG1695TR-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1695CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1695CT-ND
Chip Resistor - Surface Mount YAG1695CT-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1695DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1695DKR-ND
Chip Resistor - Surface Mount YAG1695DKR-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 5K11, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8942
Res, 5K11, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8942
RES, 5K11, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 5K11, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD075K11L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD075K11L
Chip Resistor - Surface Mount RT0603BRD075K11L
RES SMD 5.11KOHM 0.1% 1/10W 0603

RES SMD 5.11KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1991582 1991583P RT0603BRD075K11L YAG1695TR-ND 82AH8942 RT0603BRD075K11L
Product Name Surface Mount Resistors Surface Mount Resistors RES 5.11K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 5K11, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 5110 ohms 5110 ohms 5110 ohms
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1625873-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details