Yageo USA Chip Resistor - Surface Mount RT0603BRD0759RL

Description
RES SMD 59 OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 59 OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD0759RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0759RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0759RLDKR-ND
RES SMD 59 OHM 0.1% 1/10W 0603

RES SMD 59 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0759RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0759RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0759RLCT-ND
RES SMD 59 OHM 0.1% 1/10W 0603

RES SMD 59 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0759RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0759RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0759RLTR-ND
59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 59.0 OHM 1/10W .1% SMD 0603 - RT0603BRD0759RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0 OHM 1/10W .1% SMD 0603
RT0603BRD0759RL
RES 59.0 OHM 1/10W .1% SMD 0603 RT0603BRD0759RL
RES 59.0ohm 1/10W .1% SMD 0603

RES 59.0ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0759RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0759RL
Chip Resistor - Surface Mount RT0603BRD0759RL
RES SMD 59 OHM 0.1% 1/10W 0603

RES SMD 59 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0603BRD0759RLDKR-ND RT0603BRD0759RL RT0603BRD0759RL
Product Name Chip Resistor - Surface Mount RES 59.0 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details