Yageo USA SMD 10W Resistor RT0603BRD0756KL

Description
RES SMD 56K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0756KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0756KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 56K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0756KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0756KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-RT0603BRD0756KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRD0756KL
SMD 10W Resistor 52-RT0603BRD0756KL
RES SMD 56K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0756KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0756KL can be used for catalog matching and distributor lookup.

RES SMD 56K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0756KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0756KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG4576TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4576TR-ND
Chip Resistor - Surface Mount YAG4576TR-ND
56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4576DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4576DKR-ND
Chip Resistor - Surface Mount YAG4576DKR-ND
56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4576CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4576CT-ND
Chip Resistor - Surface Mount YAG4576CT-ND
56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 56K ohm .1% 25ppm - RT0603BRD0756KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 56K ohm .1% 25ppm
RT0603BRD0756KL
Thin Film Resistors - SMD 1/10W 56K ohm .1% 25ppm RT0603BRD0756KL
Thin Film Resistors - SMD 1/10W 56Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 56Kohm .1% 25ppm

Supplier's Site
Surface Mount Resistors - 1991580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991580
Surface Mount Resistors 1991580
Yageo RT0603BRD0756KL

Yageo RT0603BRD0756KL

Supplier's Site
Surface Mount Resistors - 1991580P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991580P
Surface Mount Resistors 1991580P
Yageo RT0603BRD0756KL

Yageo RT0603BRD0756KL

Supplier's Site
Surface Mount Resistors - 1991579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991579
Surface Mount Resistors 1991579
Yageo RT0603BRD0756KL

Yageo RT0603BRD0756KL

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0756KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0756KL
Chip Resistor - Surface Mount RT0603BRD0756KL
RES SMD 56K OHM 0.1% 1/10W 0603

RES SMD 56K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 56K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5759
Res, 56K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5759
RES, 56K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 56K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 56K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8198
Res, 56K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8198
RES, 56K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RT0603BRD0756KL YAG4576TR-ND RT0603BRD0756KL 1991580 1991580P RT0603BRD0756KL 46AK5759 58AK8198
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 56K ohm .1% 25ppm Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 56K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 56K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms 56000 ohms 56000 ohms 56000 ohms 56000 ohms
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1822FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details