56.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
56.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
56.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
YageoThin Film Resistors - SMD 1/10W 56.2Kohm .1% 25ppm
RES SMD 56.2KOHM 0.1% 1/10W 0603
RES, 56K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:56.2kohm;
RES, 56K2, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | YAG4575TR-ND | 1991578 | 1991578P | RT0603BRD0756K2L | RT0603BRD0756K2L | 59AK6565 | 46AK5760 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | YageoThin Film Resistors - SMD 1/10W 56.2K ohm .1% 25ppm | Chip Resistor - Surface Mount | Res, 56K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Res, 56K2, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Precision Resistor | |||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |