Yageo USA Thin Film Resistors - SMD 1/10W 562K ohm .1% 25ppm RT0603BRD07562KL

Description
Thin Film Resistors - SMD 1/10W 562Kohm .1% 25ppm
Request a Quote
Description
Thin Film Resistors - SMD 1/10W 562Kohm .1% 25ppm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor has a resistance value of 562 kΩ with a tolerance of ±0.1%. It is a thin film chip resistor designed for high precision and high stability applications. The power rating is 0.1W, making it suitable for low-power circuits. This resistor is compliant with RoHS standards, ensuring it is free from hazardous materials. The 0603 package size allows for efficient use of PCB space, making it ideal for compact designs. Applications include converters, telecom equipment, and consumer electronics. The resistor features a temperature coefficient of resistance (TCR) of 50 ppm/°C, contributing to its reliability in various operating conditions.

Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor has a resistance value of 562 kΩ with a tolerance of ±0.1%. It is a thin film chip resistor designed for high precision and high stability applications. The power rating is 0.1W, making it suitable for low-power circuits. This resistor is compliant with RoHS standards, ensuring it is free from hazardous materials. The 0603 package size allows for efficient use of PCB space, making it ideal for compact designs. Applications include converters, telecom equipment, and consumer electronics. The resistor features a temperature coefficient of resistance (TCR) of 50 ppm/°C, contributing to its reliability in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 562K ohm .1% 25ppm - RT0603BRD07562KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 562K ohm .1% 25ppm
RT0603BRD07562KL
Thin Film Resistors - SMD 1/10W 562K ohm .1% 25ppm RT0603BRD07562KL
Thin Film Resistors - SMD 1/10W 562Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 562Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD07562KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07562KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07562KLCT-ND
562 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

562 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07562KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07562KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07562KLDKR-ND
562 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

562 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07562KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07562KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07562KLTR-ND
562 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

562 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 562K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4473
Res, 562K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4473
RES, 562K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:562kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 562K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:562kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 562K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4474
Res, 562K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4474
RES, 562K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:562kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 562K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:562kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRD07562KL 13-RT0603BRD07562KLCT-ND 59AK4473
Product Name Thin Film Resistors - SMD 1/10W 562K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 562K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 562000 ohms 562000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details