Yageo USA Thin Film Resistors - SMD 1/10W 560K ohm .1% 25ppm RT0603BRD07560KL

Description
Thin Film Resistors - SMD 1/10W 560Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 560Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 560K ohm .1% 25ppm - RT0603BRD07560KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 560K ohm .1% 25ppm
RT0603BRD07560KL
Thin Film Resistors - SMD 1/10W 560K ohm .1% 25ppm RT0603BRD07560KL
Thin Film Resistors - SMD 1/10W 560Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 560Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4574TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4574TR-ND
Chip Resistor - Surface Mount YAG4574TR-ND
560 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

560 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4574CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4574CT-ND
Chip Resistor - Surface Mount YAG4574CT-ND
560 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

560 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4574DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4574DKR-ND
Chip Resistor - Surface Mount YAG4574DKR-ND
560 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

560 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 0603 560K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R - 898-RT0603BRD07560KL - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 560K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R
898-RT0603BRD07560KL
Res Thin Film 0603 560K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R 898-RT0603BRD07560KL
Res Thin Film 0603 560K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Res Thin Film 0603 560K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07560KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07560KL
Chip Resistor - Surface Mount RT0603BRD07560KL
RES SMD 560K OHM 0.1% 1/10W 0603

RES SMD 560K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 560K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 30AK7377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
30AK7377
Res, 560K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 30AK7377
RES, 560K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 560K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD07560KL YAG4574TR-ND 898-RT0603BRD07560KL RT0603BRD07560KL 30AK7377
Product Name Thin Film Resistors - SMD 1/10W 560K ohm .1% 25ppm Chip Resistor - Surface Mount Res Thin Film 0603 560K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Chip Resistor - Surface Mount Res, 560K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Resistance Range 560000 ohms 560000 ohms 560000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details