Yageo USA Thin Film Resistors - SMD 1/10W 536 ohm .1% 25ppm RT0603BRD07536RL

Description
Thin Film Resistors - SMD 1/10W 536ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 536ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 536 ohm .1% 25ppm - RT0603BRD07536RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 536 ohm .1% 25ppm
RT0603BRD07536RL
Thin Film Resistors - SMD 1/10W 536 ohm .1% 25ppm RT0603BRD07536RL
Thin Film Resistors - SMD 1/10W 536ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 536ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4573TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4573TR-ND
Chip Resistor - Surface Mount YAG4573TR-ND
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4573DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4573DKR-ND
Chip Resistor - Surface Mount YAG4573DKR-ND
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4573CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4573CT-ND
Chip Resistor - Surface Mount YAG4573CT-ND
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07536RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07536RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07536RL
RES SMD 536 OHM 0.1% 1/10W 0603

RES SMD 536 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07536RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07536RL
Chip Resistor - Surface Mount RT0603BRD07536RL
RES SMD 536 OHM 0.1% 1/10W 0603

RES SMD 536 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 536R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8197
Res, 536R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8197
RES, 536R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 536R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD07536RL YAG4573TR-ND RT0603BRD07536RL RT0603BRD07536RL 58AK8197
Product Name Thin Film Resistors - SMD 1/10W 536 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 536R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 536 ohms 536 ohms 536 ohms 536 ohms 536 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details