Yageo USA 10W Resistor RT0603BRD0750KL

Description
RES 50K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0750KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0750KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 50K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0750KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0750KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-RT0603BRD0750KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 50K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0750KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0750KL can be used for catalog matching and distributor lookup.

RES 50K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0750KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0750KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0750KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0750KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0750KLDKR-ND
50 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

50 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0750KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0750KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0750KLTR-ND
50 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

50 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0750KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0750KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0750KLCT-ND
50 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

50 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 50K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 30AK7376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
30AK7376
Res, 50K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 30AK7376
RES, 50K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 50K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 50K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4319
Res, 50K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4319
RES, 50K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:50kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 50K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:50kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 50K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4318
Res, 50K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4318
RES, 50K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:50kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 50K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:50kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RT0603BRD0750KL 13-RT0603BRD0750KLDKR-ND 30AK7376 49AK4319
Product Name 10W Resistor Chip Resistor - Surface Mount Res, 50K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 50K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 50000 ohms 50000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details