Yageo USA Thin Film Resistors - SMD 1/10W 4.22K ohm .1% 25ppm RT0603BRD074K22L

Description
Thin Film Resistors - SMD 1/10W 4.22Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 4.22Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 4.22K ohm .1% 25ppm - RT0603BRD074K22L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 4.22K ohm .1% 25ppm
RT0603BRD074K22L
Thin Film Resistors - SMD 1/10W 4.22K ohm .1% 25ppm RT0603BRD074K22L
Thin Film Resistors - SMD 1/10W 4.22Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 4.22Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1674TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1674TR-ND
Chip Resistor - Surface Mount YAG1674TR-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1674CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1674CT-ND
Chip Resistor - Surface Mount YAG1674CT-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1674DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1674DKR-ND
Chip Resistor - Surface Mount YAG1674DKR-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K22, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0332
Res, 4K22, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0332
RES, 4K22, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K22, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 4K22, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6555
Res, 4K22, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6555
RES, 4K22, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K22, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 4.22K OHM 0.1% 1/10W - 898-RT0603BRD074K22L - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.22K OHM 0.1% 1/10W
898-RT0603BRD074K22L
RES SMD 4.22K OHM 0.1% 1/10W 898-RT0603BRD074K22L
RES SMD 4.22K OHM 0.1% 1/10W

RES SMD 4.22K OHM 0.1% 1/10W

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD074K22L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD074K22L
Chip Resistor - Surface Mount RT0603BRD074K22L
RES SMD 4.22KOHM 0.1% 1/10W 0603

RES SMD 4.22KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD074K22L YAG1674TR-ND 59AK0332 898-RT0603BRD074K22L RT0603BRD074K22L
Product Name Thin Film Resistors - SMD 1/10W 4.22K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 4K22, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo RES SMD 4.22K OHM 0.1% 1/10W Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 4220 ohms 4220 ohms 4220 ohms 4220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249283 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details