Yageo USA Chip Resistor - Surface Mount RT0603BRD0748R7L

Description
RES SMD 48.7 OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 48.7 OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD0748R7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0748R7LCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0748R7LCT-ND
RES SMD 48.7 OHM 0.1% 1/10W 0603

RES SMD 48.7 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0748R7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0748R7LTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0748R7LTR-ND
48.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

48.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0748R7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0748R7LDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0748R7LDKR-ND
RES SMD 48.7 OHM 0.1% 1/10W 0603

RES SMD 48.7 OHM 0.1% 1/10W 0603

Buy Now Datasheet
RES 48.7 OHM 1/10W .1% SMD 0603 - RT0603BRD0748R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/10W .1% SMD 0603
RT0603BRD0748R7L
RES 48.7 OHM 1/10W .1% SMD 0603 RT0603BRD0748R7L
RES 48.7ohm 1/10W .1% SMD 0603

RES 48.7ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0748R7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0748R7L
Chip Resistor - Surface Mount RT0603BRD0748R7L
RES SMD 48.7 OHM 0.1% 1/10W 0603

RES SMD 48.7 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0603BRD0748R7LCT-ND RT0603BRD0748R7L RT0603BRD0748R7L
Product Name Chip Resistor - Surface Mount RES 48.7 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details