Thin Film Resistors - SMD 1/10W 470Kohm .1% 25ppm
Fixed Resistor, Thin Film, 0.1W, 470000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD07470KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 470000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 470000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07470KL can be used for catalog matching and distributor lookup.
470 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
470 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
470 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 470K OHM 0.1% 1/10W 0603
Res Thin Film 0603 470K Ohm 0.1% 0.1W(1/10W) ±25ppm/C Pad SMD T/R
RES, 470K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RT0603BRD07470KL | 52-RT0603BRD07470KL | YAG4560TR-ND | 1991543 | 1991544P | RT0603BRD07470KL | 898-RT0603BRD07470KL | 30AK7372 |
| Product Name | Thin Film Resistors - SMD 1/10W 470K ohm .1% 25ppm | SMD 0.1W 470000ohm 75V Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Res Thin Film 0603 470K Ohm 0.1% 0.1W(1/10W) ±25ppm/C Pad SMD T/R | Res, 470K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); Surface Mount | 0603 | |
| Resistance Range | 470000 ohms | 470000 ohms | 470000 ohms | 470000 ohms | 470000 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |||
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | 25 ±ppm/°C |