Yageo USA Thin Film Resistors - SMD 1/10W 46.4 ohm .1% 25ppm RT0603BRD0746R4L

Description
Thin Film Resistors - SMD 1/10W 46.4ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 46.4ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 46.4 ohm .1% 25ppm - RT0603BRD0746R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 46.4 ohm .1% 25ppm
RT0603BRD0746R4L
Thin Film Resistors - SMD 1/10W 46.4 ohm .1% 25ppm RT0603BRD0746R4L
Thin Film Resistors - SMD 1/10W 46.4ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 46.4ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD0746R4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0746R4LDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0746R4LDKR-ND
RES SMD 46.4 OHM 0.1% 1/10W 0603

RES SMD 46.4 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0746R4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0746R4LCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0746R4LCT-ND
RES SMD 46.4 OHM 0.1% 1/10W 0603

RES SMD 46.4 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0746R4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0746R4LTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0746R4LTR-ND
46.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

46.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD0746R4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0746R4L
Chip Resistor - Surface Mount RT0603BRD0746R4L
RES SMD 46.4 OHM 0.1% 1/10W 0603

RES SMD 46.4 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603BRD0746R4L 13-RT0603BRD0746R4LDKR-ND RT0603BRD0746R4L
Product Name Thin Film Resistors - SMD 1/10W 46.4 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details