Yageo USA Thin Film Resistors - SMD 1/10W 464K ohm .1% 25ppm RT0603BRD07464KL

Description
Thin Film Resistors - SMD 1/10W 464Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 464Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 464K ohm .1% 25ppm - RT0603BRD07464KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 464K ohm .1% 25ppm
RT0603BRD07464KL
Thin Film Resistors - SMD 1/10W 464K ohm .1% 25ppm RT0603BRD07464KL
Thin Film Resistors - SMD 1/10W 464Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 464Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD07464KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07464KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07464KLDKR-ND
464 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

464 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07464KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07464KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07464KLCT-ND
464 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

464 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07464KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07464KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07464KLTR-ND
464 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

464 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 464K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0338
Res, 464K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0338
RES, 464K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:464kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 464K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:464kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6561
Res, 464K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6561
RES, 464K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:464kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 464K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:464kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRD07464KL 13-RT0603BRD07464KLDKR-ND 59AK0338
Product Name Thin Film Resistors - SMD 1/10W 464K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 464K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 464000 ohms 464000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details