Thin Film Resistors - SMD 1/10W 39Kohm .1% 25ppm
39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Win Source Part Number: 1197706-RT0603BRD073
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 39 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG1649TR,RT0603BRD0
RES SMD 39K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0739KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0739KL can be used for catalog matching and distributor lookup.
RES SMD 39K OHM 0.1% 1/10W 0603
RES, 39K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT0603BRD0739KL | YAG1649TR-ND | 1197706-RT0603BRD0739KL | 1991521 | 1991522P | 52-RT0603BRD0739KL | RT0603BRD0739KL | 30AK7371 |
| Product Name | Thin Film Resistors - SMD 1/10W 39K ohm .1% 25ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | SMD 10W Resistor | Chip Resistor - Surface Mount | Res, 39K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 (1608 Metric) | 0603 | ||
| Resistance Range | 39000 ohms | 39000 ohms | 39000 ohms | 39000 ohms | 39000 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||||
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | 25 ±ppm/°C |