Yageo USA YageoThin Film Resistors - SMD 1/10W 390 ohm .1% 25ppm RT0603BRD07390RL

Description
YageoThin Film Resistors - SMD 1/10W 390ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 390ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 390 ohm .1% 25ppm - RT0603BRD07390RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 390 ohm .1% 25ppm
RT0603BRD07390RL
YageoThin Film Resistors - SMD 1/10W 390 ohm .1% 25ppm RT0603BRD07390RL
YageoThin Film Resistors - SMD 1/10W 390ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 390ohm .1% 25ppm

Supplier's Site
Surface Mount Resistors - 1991520P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991520P
Surface Mount Resistors 1991520P
Yageo RT0603BRD07390RL

Yageo RT0603BRD07390RL

Supplier's Site
Surface Mount Resistors - 1991518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991518
Surface Mount Resistors 1991518
Yageo RT0603BRD07390RL

Yageo RT0603BRD07390RL

Supplier's Site
Surface Mount Resistors - 1991520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991520
Surface Mount Resistors 1991520
Yageo RT0603BRD07390RL

Yageo RT0603BRD07390RL

Supplier's Site
Chip Resistor - Surface Mount - YAG1647TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1647TR-ND
Chip Resistor - Surface Mount YAG1647TR-ND
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1647CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1647CT-ND
Chip Resistor - Surface Mount YAG1647CT-ND
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1647DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1647DKR-ND
Chip Resistor - Surface Mount YAG1647DKR-ND
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES SMD 390 OHM 0.1% 1/10W 0603 - 898-RT0603BRD07390RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 390 OHM 0.1% 1/10W 0603
898-RT0603BRD07390RL
RES SMD 390 OHM 0.1% 1/10W 0603 898-RT0603BRD07390RL
RES SMD 390 OHM 0.1% 1/10W 0603

RES SMD 390 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07390RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07390RL
Chip Resistor - Surface Mount RT0603BRD07390RL
RES SMD 390 OHM 0.1% 1/10W 0603

RES SMD 390 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07390RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07390RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07390RL
RES SMD 390 OHM 0.1% 1/10W 0603

RES SMD 390 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 390R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8929
Res, 390R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8929
RES, 390R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 390R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD07390RL 1991520P 1991518 YAG1647TR-ND 898-RT0603BRD07390RL RT0603BRD07390RL RT0603BRD07390RL 82AH8929
Product Name YageoThin Film Resistors - SMD 1/10W 390 ohm .1% 25ppm Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES SMD 390 OHM 0.1% 1/10W 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 390R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric) 0603
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details