Yageo USA Chip Resistor - Surface Mount RT0603BRD0738K3L

Description
38.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
38.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4541TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4541TR-ND
Chip Resistor - Surface Mount YAG4541TR-ND
38.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

38.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4541CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4541CT-ND
Chip Resistor - Surface Mount YAG4541CT-ND
38.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

38.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4541DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4541DKR-ND
Chip Resistor - Surface Mount YAG4541DKR-ND
38.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

38.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 38.3K OHM 1/10W .1% SMD 0603 - RT0603BRD0738K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/10W .1% SMD 0603
RT0603BRD0738K3L
RES 38.3K OHM 1/10W .1% SMD 0603 RT0603BRD0738K3L
RES 38.3Kohm 1/10W .1% SMD 0603

RES 38.3Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991516
Surface Mount Resistors 1991516
Yageo RT0603BRD0738K3L

Yageo RT0603BRD0738K3L

Supplier's Site
Surface Mount Resistors - 1991517P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991517P
Surface Mount Resistors 1991517P
Yageo RT0603BRD0738K3L

Yageo RT0603BRD0738K3L

Supplier's Site
Surface Mount Resistors - 1991517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991517
Surface Mount Resistors 1991517
Yageo RT0603BRD0738K3L

Yageo RT0603BRD0738K3L

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0738K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0738K3L
Chip Resistor - Surface Mount RT0603BRD0738K3L
RES SMD 38.3KOHM 0.1% 1/10W 0603

RES SMD 38.3KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 38K3, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8928
Res, 38K3, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8928
RES, 38K3, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 38K3, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4541TR-ND RT0603BRD0738K3L 1991516 1991517P RT0603BRD0738K3L 82AH8928
Product Name Chip Resistor - Surface Mount RES 38.3K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 38K3, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers