Yageo USA Chip Resistor - Surface Mount RT0603BRD0737R4L

Description
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD0737R4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0737R4LTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0737R4LTR-ND
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0737R4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0737R4LDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0737R4LDKR-ND
RES SMD 37.4 OHM 0.1% 1/10W 0603

RES SMD 37.4 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0737R4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0737R4LCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0737R4LCT-ND
RES SMD 37.4 OHM 0.1% 1/10W 0603

RES SMD 37.4 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 37.4 ohm .1% 25ppm - RT0603BRD0737R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 37.4 ohm .1% 25ppm
RT0603BRD0737R4L
Thin Film Resistors - SMD 1/10W 37.4 ohm .1% 25ppm RT0603BRD0737R4L
Thin Film Resistors - SMD 1/10W 37.4ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 37.4ohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRD0737R4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD0737R4L
Resistors - Chip Resistor - Surface Mount RT0603BRD0737R4L
RES SMD 37.4 OHM 0.1% 1/10W 0603

RES SMD 37.4 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0603BRD0737R4LTR-ND RT0603BRD0737R4L RT0603BRD0737R4L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 37.4 ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details