Yageo USA Chip Resistor - Surface Mount RT0603BRD07374KL

Description
374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD07374KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07374KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07374KLDKR-ND
374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07374KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07374KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07374KLTR-ND
374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07374KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07374KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07374KLCT-ND
374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 374K ohm .1% 25ppm - RT0603BRD07374KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 374K ohm .1% 25ppm
RT0603BRD07374KL
Thin Film Resistors - SMD 1/10W 374K ohm .1% 25ppm RT0603BRD07374KL
Thin Film Resistors - SMD 1/10W 374Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 374Kohm .1% 25ppm

Supplier's Site
Res, 374K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4460
Res, 374K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4460
RES, 374K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:374kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 374K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:374kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0327
Res, 374K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0327
RES, 374K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:374kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 374K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:374kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603BRD07374KLDKR-ND RT0603BRD07374KL 59AK4460
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 374K ohm .1% 25ppm Res, 374K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details