Yageo USA Chip Resistor - Surface Mount RT0603BRD07365RL

Description
365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4539TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4539TR-ND
Chip Resistor - Surface Mount YAG4539TR-ND
365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4539DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4539DKR-ND
Chip Resistor - Surface Mount YAG4539DKR-ND
365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4539CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4539CT-ND
Chip Resistor - Surface Mount YAG4539CT-ND
365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 365 OHM 1/10W .1% SMD 0603 - RT0603BRD07365RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/10W .1% SMD 0603
RT0603BRD07365RL
RES 365 OHM 1/10W .1% SMD 0603 RT0603BRD07365RL
RES 365ohm 1/10W .1% SMD 0603

RES 365ohm 1/10W .1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRD07365RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07365RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07365RL
RES SMD 365 OHM 0.1% 1/10W 0603

RES SMD 365 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 365R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4459
Res, 365R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4459
RES, 365R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 365R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD07365RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07365RL
Chip Resistor - Surface Mount RT0603BRD07365RL
RES SMD 365 OHM 0.1% 1/10W 0603

RES SMD 365 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4539TR-ND RT0603BRD07365RL RT0603BRD07365RL 59AK4459 RT0603BRD07365RL
Product Name Chip Resistor - Surface Mount RES 365 OHM 1/10W .1% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 365R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 365 ohms 365 ohms 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details