Yageo USA Thin Film Resistors - SMD 1/10W 348 ohm .1% 25ppm RT0603BRD07348RL

Description
Thin Film Resistors - SMD 1/10W 348ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 348ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 348 ohm .1% 25ppm - RT0603BRD07348RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 348 ohm .1% 25ppm
RT0603BRD07348RL
Thin Film Resistors - SMD 1/10W 348 ohm .1% 25ppm RT0603BRD07348RL
Thin Film Resistors - SMD 1/10W 348ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 348ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4536TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4536TR-ND
Chip Resistor - Surface Mount YAG4536TR-ND
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4536DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4536DKR-ND
Chip Resistor - Surface Mount YAG4536DKR-ND
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4536CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4536CT-ND
Chip Resistor - Surface Mount YAG4536CT-ND
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 348R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8182
Res, 348R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8182
RES, 348R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 348R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2345
Res, 348R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2345
RES, 348R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 348R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07348RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07348RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07348RL
RES SMD 348 OHM 0.1% 1/10W 0603

RES SMD 348 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07348RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07348RL
Chip Resistor - Surface Mount RT0603BRD07348RL
RES SMD 348 OHM 0.1% 1/10W 0603

RES SMD 348 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07348RL YAG4536TR-ND 58AK8182 RT0603BRD07348RL RT0603BRD07348RL
Product Name Thin Film Resistors - SMD 1/10W 348 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 348R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 348 ohms 348 ohms 348 ohms 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details