Yageo USA Chip Resistor - Surface Mount RT0603BRD07340RL

Description
340 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
340 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4535TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4535TR-ND
Chip Resistor - Surface Mount YAG4535TR-ND
340 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

340 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4535CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4535CT-ND
Chip Resistor - Surface Mount YAG4535CT-ND
340 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

340 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4535DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4535DKR-ND
Chip Resistor - Surface Mount YAG4535DKR-ND
340 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

340 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 340 ohm .1% 25ppm - RT0603BRD07340RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 340 ohm .1% 25ppm
RT0603BRD07340RL
Thin Film Resistors - SMD 1/10W 340 ohm .1% 25ppm RT0603BRD07340RL
Thin Film Resistors - SMD 1/10W 340ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 340ohm .1% 25ppm

Supplier's Site
Res, 340R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6551
Res, 340R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6551
RES, 340R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 340R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8181
Res, 340R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8181
RES, 340R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 340R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD07340RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07340RL
Chip Resistor - Surface Mount RT0603BRD07340RL
RES SMD 340 OHM 0.1% 1/10W 0603

RES SMD 340 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07340RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07340RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07340RL
RES SMD 340 OHM 0.1% 1/10W 0603

RES SMD 340 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4535TR-ND RT0603BRD07340RL 59AK6551 RT0603BRD07340RL RT0603BRD07340RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 340 ohm .1% 25ppm Res, 340R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 340 ohms 340 ohms 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details