Yageo USA Thin Film Resistors - SMD 1/10W 340K ohm .1% 25ppm RT0603BRD07340KL

Description
Thin Film Resistors - SMD 1/10W 340Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 340Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 340K ohm .1% 25ppm - RT0603BRD07340KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 340K ohm .1% 25ppm
RT0603BRD07340KL
Thin Film Resistors - SMD 1/10W 340K ohm .1% 25ppm RT0603BRD07340KL
Thin Film Resistors - SMD 1/10W 340Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 340Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD07340KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07340KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07340KLTR-ND
340 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

340 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07340KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07340KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07340KLCT-ND
340 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

340 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07340KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07340KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07340KLDKR-ND
340 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

340 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07340KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07340KL
Chip Resistor - Surface Mount RT0603BRD07340KL
RES SMD 340K OHM 0.1% 1/10W 0603

RES SMD 340K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 340K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8180
Res, 340K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8180
RES, 340K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:340kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 340K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:340kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6550
Res, 340K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6550
RES, 340K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:340kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 340K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:340kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD07340KL 13-RT0603BRD07340KLTR-ND RT0603BRD07340KL 58AK8180
Product Name Thin Film Resistors - SMD 1/10W 340K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 340K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 340000 ohms 340000 ohms 340000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers