Yageo USA Chip Resistor - Surface Mount RT0603BRD07324RL

Description
324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1635TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1635TR-ND
Chip Resistor - Surface Mount YAG1635TR-ND
324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1635DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1635DKR-ND
Chip Resistor - Surface Mount YAG1635DKR-ND
324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1635CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1635CT-ND
Chip Resistor - Surface Mount YAG1635CT-ND
324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 324 ohm .1% 25ppm - RT0603BRD07324RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 324 ohm .1% 25ppm
RT0603BRD07324RL
Thin Film Resistors - SMD 1/10W 324 ohm .1% 25ppm RT0603BRD07324RL
Thin Film Resistors - SMD 1/10W 324ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 324ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07324RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07324RL
Chip Resistor - Surface Mount RT0603BRD07324RL
RES SMD 324 OHM 0.1% 1/10W 0603

RES SMD 324 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07324RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07324RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07324RL
RES SMD 324 OHM 0.1% 1/10W 0603

RES SMD 324 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 324R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6260
Res, 324R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6260
RES, 324R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 324R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0324
Res, 324R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0324
RES, 324R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 324R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1635TR-ND RT0603BRD07324RL RT0603BRD07324RL RT0603BRD07324RL 58AK6260
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 324 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 324R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 324 ohms 324 ohms 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details