Yageo USA RES 30.0K OHM 1/10W .1% SMD 0603 RT0603BRD0730KL

Description
RES 30.0Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 30.0Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1/10W .1% SMD 0603 - RT0603BRD0730KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/10W .1% SMD 0603
RT0603BRD0730KL
RES 30.0K OHM 1/10W .1% SMD 0603 RT0603BRD0730KL
RES 30.0Kohm 1/10W .1% SMD 0603

RES 30.0Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1632TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1632TR-ND
Chip Resistor - Surface Mount YAG1632TR-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1632DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1632DKR-ND
Chip Resistor - Surface Mount YAG1632DKR-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1632CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1632CT-ND
Chip Resistor - Surface Mount YAG1632CT-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 0.1W 30000ohm 75V Resistor - 52-RT0603BRD0730KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 30000ohm 75V Resistor
52-RT0603BRD0730KL
SMD 0.1W 30000ohm 75V Resistor 52-RT0603BRD0730KL
Fixed Resistor, Thin Film, 0.1W, 30000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0730KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 30000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 30000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0730KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 30000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0730KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 30000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 30000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0730KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326977-RT0603BRD0730KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326977-RT0603BRD0730KL
Resistors - Chip Resistor - Surface Mount 1326977-RT0603BRD0730KL
Manufacturer: Yageo Win Source Part Number: 1326977-RT0603BRD073 0KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 30 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1632DKR,YAG1632CT ,RT0603BRD0730KL-ND, YAG1632TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326977-RT0603BRD0730KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 30 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG1632DKR,YAG1632CT,RT0603BRD0730KL-ND,YAG1632TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 30K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8922
Res, 30K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8922
RES, 30K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 30K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0730KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0730KL
Chip Resistor - Surface Mount RT0603BRD0730KL
RES SMD 30K OHM 0.1% 1/10W 0603

RES SMD 30K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD0730KL YAG1632TR-ND 52-RT0603BRD0730KL 1326977-RT0603BRD0730KL 82AH8922 RT0603BRD0730KL
Product Name RES 30.0K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount SMD 0.1W 30000ohm 75V Resistor Resistors - Chip Resistor - Surface Mount Res, 30K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details