Yageo USA Thin Film Resistors - SMD 1/10W 309K ohm .1% 25ppm RT0603BRD07309KL

Description
Thin Film Resistors - SMD 1/10W 309Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 309Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 309K ohm .1% 25ppm - RT0603BRD07309KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 309K ohm .1% 25ppm
RT0603BRD07309KL
Thin Film Resistors - SMD 1/10W 309K ohm .1% 25ppm RT0603BRD07309KL
Thin Film Resistors - SMD 1/10W 309Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 309Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4529TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4529TR-ND
Chip Resistor - Surface Mount YAG4529TR-ND
309 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

309 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4529CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4529CT-ND
Chip Resistor - Surface Mount YAG4529CT-ND
309 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

309 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4529DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4529DKR-ND
Chip Resistor - Surface Mount YAG4529DKR-ND
309 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

309 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES SMD 309K OHM 0.1% 1/10W 0603 - 898-RT0603BRD07309KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 309K OHM 0.1% 1/10W 0603
898-RT0603BRD07309KL
RES SMD 309K OHM 0.1% 1/10W 0603 898-RT0603BRD07309KL
RES SMD 309K OHM 0.1% 1/10W 0603

RES SMD 309K OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07309KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07309KL
Chip Resistor - Surface Mount RT0603BRD07309KL
RES SMD 309K OHM 0.1% 1/10W 0603

RES SMD 309K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 309K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4292
Res, 309K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4292
RES, 309K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:309kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 309K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:309kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 309K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4291
Res, 309K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4291
RES, 309K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:309kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 309K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:309kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD07309KL YAG4529TR-ND 898-RT0603BRD07309KL RT0603BRD07309KL 49AK4292
Product Name Thin Film Resistors - SMD 1/10W 309K ohm .1% 25ppm Chip Resistor - Surface Mount RES SMD 309K OHM 0.1% 1/10W 0603 Chip Resistor - Surface Mount Res, 309K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 309000 ohms 309000 ohms 309000 ohms 309000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
5 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details