Yageo USA YageoThin Film Resistors - SMD 1/10W 2.55K ohm .1% 25ppm RT0603BRD072K55L

Description
YageoThin Film Resistors - SMD 1/10W 2.55Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 2.55Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 2.55K ohm .1% 25ppm - RT0603BRD072K55L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 2.55K ohm .1% 25ppm
RT0603BRD072K55L
YageoThin Film Resistors - SMD 1/10W 2.55K ohm .1% 25ppm RT0603BRD072K55L
YageoThin Film Resistors - SMD 1/10W 2.55Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 2.55Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1620TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1620TR-ND
Chip Resistor - Surface Mount YAG1620TR-ND
2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1620CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1620CT-ND
Chip Resistor - Surface Mount YAG1620CT-ND
2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1620DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1620DKR-ND
Chip Resistor - Surface Mount YAG1620DKR-ND
2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD072K55L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD072K55L
Chip Resistor - Surface Mount RT0603BRD072K55L
RES SMD 2.55KOHM 0.1% 1/10W 0603

RES SMD 2.55KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 2K55, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0313
Res, 2K55, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0313
RES, 2K55, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K55, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2K55, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5708
Res, 2K55, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5708
RES, 2K55, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 2K55, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD072K55L YAG1620TR-ND RT0603BRD072K55L 59AK0313 46AK5708
Product Name YageoThin Film Resistors - SMD 1/10W 2.55K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K55, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 2K55, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 2550 ohms 2550 ohms 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details