2.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
2.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
2.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
YageoThin Film Resistors - SMD 1/10W 2.32Kohm .1% 25ppm
RES, 2K32, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.32kohm;
RES SMD 2.32KOHM 0.1% 1/10W 0603
RES SMD 2.32KOHM 0.1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG1617TR-ND | RT0603BRD072K32L | 59AK2329 | RT0603BRD072K32L | RT0603BRD072K32L |
| Product Name | Chip Resistor - Surface Mount | YageoThin Film Resistors - SMD 1/10W 2.32K ohm .1% 25ppm | Res, 2K32, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |