Yageo USA Chip Resistor - Surface Mount - RT0603BRD072K2L RT0603BRD072K2L

Description
Manufacturer: Yageo Win Source Part Number: 1092824-RT0603BRD072 K2L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 2.2k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1092824-RT0603BRD072 K2L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 2.2k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRD072K2L
1092824-RT0603BRD072K2L
Chip Resistor - Surface Mount - RT0603BRD072K2L 1092824-RT0603BRD072K2L
Manufacturer: Yageo Win Source Part Number: 1092824-RT0603BRD072 K2L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 2.2k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092824-RT0603BRD072K2L
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 2.2k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1616TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1616TR-ND
Chip Resistor - Surface Mount YAG1616TR-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1616CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1616CT-ND
Chip Resistor - Surface Mount YAG1616CT-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1616DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1616DKR-ND
Chip Resistor - Surface Mount YAG1616DKR-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991488
Surface Mount Resistors 1991488
Yageo RT0603BRD072K2L

Yageo RT0603BRD072K2L

Supplier's Site
Surface Mount Resistors - 1991488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991488P
Surface Mount Resistors 1991488P
Yageo RT0603BRD072K2L

Yageo RT0603BRD072K2L

Supplier's Site
Surface Mount Resistors - 1991487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991487
Surface Mount Resistors 1991487
Yageo RT0603BRD072K2L

Yageo RT0603BRD072K2L

Supplier's Site
SMD 0.1W 2200ohm 75V Resistor - 52-RT0603BRD072K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 2200ohm 75V Resistor
52-RT0603BRD072K2L
SMD 0.1W 2200ohm 75V Resistor 52-RT0603BRD072K2L
Fixed Resistor, Thin Film, 0.1W, 2200ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 2200ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 2200ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD072K2L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 2200ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 2200ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 2200ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD072K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.20K OHM 1/10W .1% SMD 0603 - RT0603BRD072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/10W .1% SMD 0603
RT0603BRD072K2L
RES 2.20K OHM 1/10W .1% SMD 0603 RT0603BRD072K2L
RES 2.20Kohm 1/10W .1% SMD 0603

RES 2.20Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD072K2L
Chip Resistor - Surface Mount RT0603BRD072K2L
RES SMD 2.2K OHM 0.1% 1/10W 0603

RES SMD 2.2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 2K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8898
Res, 2K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8898
RES, 2K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 2K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0309
Res, 2K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0309
RES, 2K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1092824-RT0603BRD072K2L YAG1616TR-ND 1991488 1991488P 52-RT0603BRD072K2L RT0603BRD072K2L RT0603BRD072K2L 82AH8898 59AK0309
Product Name Chip Resistor - Surface Mount - RT0603BRD072K2L Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 0.1W 2200ohm 75V Resistor RES 2.20K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 2K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 2K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176768-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details