Yageo USA Chip Resistor - Surface Mount RT0603BRD072K15L

Description
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4522TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4522TR-ND
Chip Resistor - Surface Mount YAG4522TR-ND
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4522CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4522CT-ND
Chip Resistor - Surface Mount YAG4522CT-ND
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4522DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4522DKR-ND
Chip Resistor - Surface Mount YAG4522DKR-ND
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 75V Resistor - 52-RT0603BRD072K15L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-RT0603BRD072K15L
SMD 75V Resistor 52-RT0603BRD072K15L
0603 Thin Film Resistor 2.15K Ohm 0.1% 75V SMD Product overview: RT0603BRD072K15L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD072K15L can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 2.15K Ohm 0.1% 75V SMD Product overview: RT0603BRD072K15L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD072K15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.15K OHM 1/10W .1% SMD 0603 - RT0603BRD072K15L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/10W .1% SMD 0603
RT0603BRD072K15L
RES 2.15K OHM 1/10W .1% SMD 0603 RT0603BRD072K15L
RES 2.15Kohm 1/10W .1% SMD 0603

RES 2.15Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 2K15, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5705
Res, 2K15, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5705
RES, 2K15, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 2K15, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 2K15, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3775
Res, 2K15, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3775
RES, 2K15, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K15, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD072K15L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD072K15L
Chip Resistor - Surface Mount RT0603BRD072K15L
RES SMD 2.15KOHM 0.1% 1/10W 0603

RES SMD 2.15KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4522TR-ND 52-RT0603BRD072K15L RT0603BRD072K15L 46AK5705 58AK3775 RT0603BRD072K15L
Product Name Chip Resistor - Surface Mount SMD 75V Resistor RES 2.15K OHM 1/10W .1% SMD 0603 Res, 2K15, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 2K15, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details