Yageo USA Thin Film Resistors - SMD 1/10W 280 ohm .1% 25ppm RT0603BRD07280RL

Description
Thin Film Resistors - SMD 1/10W 280ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 280ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 280 ohm .1% 25ppm - RT0603BRD07280RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 280 ohm .1% 25ppm
RT0603BRD07280RL
Thin Film Resistors - SMD 1/10W 280 ohm .1% 25ppm RT0603BRD07280RL
Thin Film Resistors - SMD 1/10W 280ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 280ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD07280RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07280RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07280RLDKR-ND
RES SMD 280 OHM 0.1% 1/10W 0603

RES SMD 280 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07280RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07280RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07280RLTR-ND
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07280RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07280RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07280RLCT-ND
RES SMD 280 OHM 0.1% 1/10W 0603

RES SMD 280 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07280RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07280RL
Chip Resistor - Surface Mount RT0603BRD07280RL
RES SMD 280 OHM 0.1% 1/10W 0603

RES SMD 280 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603BRD07280RL 13-RT0603BRD07280RLDKR-ND RT0603BRD07280RL
Product Name Thin Film Resistors - SMD 1/10W 280 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers