Yageo USA Chip Resistor - Surface Mount RT0603BRD07280KL

Description
280 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
280 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1608TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1608TR-ND
Chip Resistor - Surface Mount YAG1608TR-ND
280 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

280 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1608DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1608DKR-ND
Chip Resistor - Surface Mount YAG1608DKR-ND
280 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

280 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1608CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1608CT-ND
Chip Resistor - Surface Mount YAG1608CT-ND
280 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

280 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 280K OHM 1/10W .1% SMD 0603 - RT0603BRD07280KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/10W .1% SMD 0603
RT0603BRD07280KL
RES 280K OHM 1/10W .1% SMD 0603 RT0603BRD07280KL
RES 280Kohm 1/10W .1% SMD 0603

RES 280Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 280K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4280
Res, 280K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4280
RES, 280K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:280kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 280K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:280kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 280K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4281
Res, 280K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4281
RES, 280K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:280kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 280K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:280kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YAG1608TR-ND RT0603BRD07280KL 49AK4280
Product Name Chip Resistor - Surface Mount RES 280K OHM 1/10W .1% SMD 0603 Res, 280K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details