Yageo USA Chip Resistor - Surface Mount RT0603BRD07270KL

Description
270 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
270 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1605TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1605TR-ND
Chip Resistor - Surface Mount YAG1605TR-ND
270 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

270 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1605CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1605CT-ND
Chip Resistor - Surface Mount YAG1605CT-ND
270 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

270 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1605DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1605DKR-ND
Chip Resistor - Surface Mount YAG1605DKR-ND
270 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

270 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991479P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991479P
Surface Mount Resistors 1991479P
Yageo RT0603BRD07270KL

Yageo RT0603BRD07270KL

Supplier's Site
Surface Mount Resistors - 1991478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991478
Surface Mount Resistors 1991478
Yageo RT0603BRD07270KL

Yageo RT0603BRD07270KL

Supplier's Site
Surface Mount Resistors - 1991479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991479
Surface Mount Resistors 1991479
Yageo RT0603BRD07270KL

Yageo RT0603BRD07270KL

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRD07270KL
1092823-RT0603BRD07270KL
Chip Resistor - Surface Mount - RT0603BRD07270KL 1092823-RT0603BRD07270KL
Manufacturer: Yageo Win Source Part Number: 1092823-RT0603BRD072 70KL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 270k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092823-RT0603BRD07270KL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 270k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
SMD 75V Resistor - 52-RT0603BRD07270KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-RT0603BRD07270KL
SMD 75V Resistor 52-RT0603BRD07270KL
Thin Film Chip Resistor 0603 270K Ohm 0.1% 75V SMD Product overview: RT0603BRD07270KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07270KL can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0603 270K Ohm 0.1% 75V SMD Product overview: RT0603BRD07270KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07270KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 270K OHM 1/10W .1% SMD 0603 - RT0603BRD07270KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/10W .1% SMD 0603
RT0603BRD07270KL
RES 270K OHM 1/10W .1% SMD 0603 RT0603BRD07270KL
RES 270Kohm 1/10W .1% SMD 0603

RES 270Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07270KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07270KL
Chip Resistor - Surface Mount RT0603BRD07270KL
RES SMD 270K OHM 0.1% 1/10W 0603

RES SMD 270K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 270K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2336
Res, 270K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2336
RES, 270K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 270K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG1605TR-ND 1991479P 1991478 1092823-RT0603BRD07270KL 52-RT0603BRD07270KL RT0603BRD07270KL RT0603BRD07270KL 59AK2336
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RT0603BRD07270KL SMD 75V Resistor RES 270K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 270K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details