Yageo USA Chip Resistor - Surface Mount RT0603BRD0726K1L

Description
26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1603TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1603TR-ND
Chip Resistor - Surface Mount YAG1603TR-ND
26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1603CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1603CT-ND
Chip Resistor - Surface Mount YAG1603CT-ND
26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1603DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1603DKR-ND
Chip Resistor - Surface Mount YAG1603DKR-ND
26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 26.1K OHM 1/10W .1% SMD 0603 - RT0603BRD0726K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/10W .1% SMD 0603
RT0603BRD0726K1L
RES 26.1K OHM 1/10W .1% SMD 0603 RT0603BRD0726K1L
RES 26.1Kohm 1/10W .1% SMD 0603

RES 26.1Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0726K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0726K1L
Chip Resistor - Surface Mount RT0603BRD0726K1L
RES SMD 26.1KOHM 0.1% 1/10W 0603

RES SMD 26.1KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 26K1, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8912
Res, 26K1, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8912
RES, 26K1, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 26K1, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 26K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6541
Res, 26K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6541
RES, 26K1, 0.1%, 0.1W, THIN FILM, 0603; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.1W, THIN FILM, 0603; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1603TR-ND RT0603BRD0726K1L RT0603BRD0726K1L 82AH8912 59AK6541
Product Name Chip Resistor - Surface Mount RES 26.1K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 26K1, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 26K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers