Yageo USA Chip Resistor - Surface Mount RT0603BRD07255RL

Description
RES SMD 255 OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 255 OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD07255RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07255RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07255RLDKR-ND
RES SMD 255 OHM 0.1% 1/10W 0603

RES SMD 255 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07255RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07255RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07255RLTR-ND
255 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

255 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07255RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07255RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07255RLCT-ND
RES SMD 255 OHM 0.1% 1/10W 0603

RES SMD 255 OHM 0.1% 1/10W 0603

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 255 ohm .1% 25ppm - RT0603BRD07255RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 255 ohm .1% 25ppm
RT0603BRD07255RL
YageoThin Film Resistors - SMD 1/10W 255 ohm .1% 25ppm RT0603BRD07255RL
YageoThin Film Resistors - SMD 1/10W 255ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 255ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07255RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07255RL
Chip Resistor - Surface Mount RT0603BRD07255RL
RES SMD 255 OHM 0.1% 1/10W 0603

RES SMD 255 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0603BRD07255RLDKR-ND RT0603BRD07255RL RT0603BRD07255RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 255 ohm .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details