Yageo USA Chip Resistor - Surface Mount RT0603BRD07243KL

Description
RES SMD 243K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 243K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD07243KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07243KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07243KLDKR-ND
RES SMD 243K OHM 0.1% 1/10W 0603

RES SMD 243K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07243KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07243KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07243KLCT-ND
RES SMD 243K OHM 0.1% 1/10W 0603

RES SMD 243K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07243KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07243KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07243KLTR-ND
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 243K ohm .1% 25ppm - RT0603BRD07243KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 243K ohm .1% 25ppm
RT0603BRD07243KL
YageoThin Film Resistors - SMD 1/10W 243K ohm .1% 25ppm RT0603BRD07243KL
YageoThin Film Resistors - SMD 1/10W 243Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 243Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07243KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07243KL
Chip Resistor - Surface Mount RT0603BRD07243KL
RES SMD 243K OHM 0.1% 1/10W 0603

RES SMD 243K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0603BRD07243KLDKR-ND RT0603BRD07243KL RT0603BRD07243KL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 243K ohm .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details