Yageo USA RES 240K OHM 1/10W .1% SMD 0603 RT0603BRD07240KL

Description
RES 240Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 240Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/10W .1% SMD 0603 - RT0603BRD07240KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/10W .1% SMD 0603
RT0603BRD07240KL
RES 240K OHM 1/10W .1% SMD 0603 RT0603BRD07240KL
RES 240Kohm 1/10W .1% SMD 0603

RES 240Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1595TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1595TR-ND
Chip Resistor - Surface Mount YAG1595TR-ND
240 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

240 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1595CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1595CT-ND
Chip Resistor - Surface Mount YAG1595CT-ND
240 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

240 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1595DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1595DKR-ND
Chip Resistor - Surface Mount YAG1595DKR-ND
240 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

240 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 240K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5718
Res, 240K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5718
RES, 240K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 240K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 240K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3784
Res, 240K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3784
RES, 240K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:240kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 240K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:240kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603BRD07240KL YAG1595TR-ND 46AK5718 58AK3784
Product Name RES 240K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 240K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 240K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 240000 ohms 240000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details