Yageo USA Chip Resistor - Surface Mount RT0603BRD07237KL

Description
RES SMD 237K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 237K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD07237KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07237KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07237KLCT-ND
RES SMD 237K OHM 0.1% 1/10W 0603

RES SMD 237K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07237KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07237KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07237KLDKR-ND
RES SMD 237K OHM 0.1% 1/10W 0603

RES SMD 237K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07237KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07237KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07237KLTR-ND
237 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

237 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 237K OHM 1/10W .1% SMD 0603 - RT0603BRD07237KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/10W .1% SMD 0603
RT0603BRD07237KL
RES 237K OHM 1/10W .1% SMD 0603 RT0603BRD07237KL
RES 237Kohm 1/10W .1% SMD 0603

RES 237Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 237K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6254
Res, 237K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6254
RES, 237K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 237K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD07237KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07237KL
Chip Resistor - Surface Mount RT0603BRD07237KL
RES SMD 237K OHM 0.1% 1/10W 0603

RES SMD 237K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0603BRD07237KLCT-ND RT0603BRD07237KL 58AK6254 RT0603BRD07237KL
Product Name Chip Resistor - Surface Mount RES 237K OHM 1/10W .1% SMD 0603 Res, 237K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details