Yageo USA Chip Resistor - Surface Mount RT0603BRD07221KL

Description
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4504TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4504TR-ND
Chip Resistor - Surface Mount YAG4504TR-ND
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4504DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4504DKR-ND
Chip Resistor - Surface Mount YAG4504DKR-ND
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4504CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4504CT-ND
Chip Resistor - Surface Mount YAG4504CT-ND
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 221K ohm .1% 25ppm - RT0603BRD07221KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 221K ohm .1% 25ppm
RT0603BRD07221KL
Thin Film Resistors - SMD 1/10W 221K ohm .1% 25ppm RT0603BRD07221KL
Thin Film Resistors - SMD 1/10W 221Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 221Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07221KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07221KL
Chip Resistor - Surface Mount RT0603BRD07221KL
RES SMD 221K OHM 0.1% 1/10W 0603

RES SMD 221K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 221K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4447
Res, 221K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4447
RES, 221K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 221K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4504TR-ND RT0603BRD07221KL RT0603BRD07221KL 59AK4447
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 221K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 221K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details