Yageo USA Chip Resistor - Surface Mount RT0603BRD07220RL

Description
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1587TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1587TR-ND
Chip Resistor - Surface Mount YAG1587TR-ND
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1587CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1587CT-ND
Chip Resistor - Surface Mount YAG1587CT-ND
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1587DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1587DKR-ND
Chip Resistor - Surface Mount YAG1587DKR-ND
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 220 OHM 1/10W .1% SMD 0603 - RT0603BRD07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/10W .1% SMD 0603
RT0603BRD07220RL
RES 220 OHM 1/10W .1% SMD 0603 RT0603BRD07220RL
RES 220ohm 1/10W .1% SMD 0603

RES 220ohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991465P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991465P
Surface Mount Resistors 1991465P
Yageo RT0603BRD07220RL

Yageo RT0603BRD07220RL

Supplier's Site
Surface Mount Resistors - 1991464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991464
Surface Mount Resistors 1991464
Yageo RT0603BRD07220RL

Yageo RT0603BRD07220RL

Supplier's Site
Surface Mount Resistors - 1991465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991465
Surface Mount Resistors 1991465
Yageo RT0603BRD07220RL

Yageo RT0603BRD07220RL

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07220RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07220RL
Chip Resistor - Surface Mount RT0603BRD07220RL
RES SMD 220 OHM 0.1% 1/10W 0603

RES SMD 220 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 220R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5716
Res, 220R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5716
RES, 220R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 220R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 220R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4272
Res, 220R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4272
RES, 220R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1587TR-ND RT0603BRD07220RL 1991465P 1991464 RT0603BRD07220RL 46AK5716 49AK4272
Product Name Chip Resistor - Surface Mount RES 220 OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 220R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 220R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 [1608 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details