Yageo USA Chip Resistor - Surface Mount RT0603BRD0721KL

Description
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4503TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4503TR-ND
Chip Resistor - Surface Mount YAG4503TR-ND
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4503CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4503CT-ND
Chip Resistor - Surface Mount YAG4503CT-ND
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4503DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4503DKR-ND
Chip Resistor - Surface Mount YAG4503DKR-ND
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 21.0K OHM 1/10W .1% SMD 0603 - RT0603BRD0721KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1/10W .1% SMD 0603
RT0603BRD0721KL
RES 21.0K OHM 1/10W .1% SMD 0603 RT0603BRD0721KL
RES 21.0Kohm 1/10W .1% SMD 0603

RES 21.0Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991460
Surface Mount Resistors 1991460
Yageo RT0603BRD0721KL

Yageo RT0603BRD0721KL

Supplier's Site
Surface Mount Resistors - 1991461P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991461P
Surface Mount Resistors 1991461P
Yageo RT0603BRD0721KL

Yageo RT0603BRD0721KL

Supplier's Site
Surface Mount Resistors - 1991461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991461
Surface Mount Resistors 1991461
Yageo RT0603BRD0721KL

Yageo RT0603BRD0721KL

Supplier's Site
Res, 21K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8168
Res, 21K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8168
RES, 21K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 21K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3778
Res, 21K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3778
RES, 21K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 21K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5713
Res, 21K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5713
RES, 21K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 21K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0721KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0721KL
Chip Resistor - Surface Mount RT0603BRD0721KL
RES SMD 21K OHM 0.1% 1/10W 0603

RES SMD 21K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 21K OHM 0.1% 1/10W 0603 - 898-RT0603BRD0721KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 21K OHM 0.1% 1/10W 0603
898-RT0603BRD0721KL
RES SMD 21K OHM 0.1% 1/10W 0603 898-RT0603BRD0721KL
RES SMD 21K OHM 0.1% 1/10W 0603

RES SMD 21K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4503TR-ND RT0603BRD0721KL 1991460 1991461P 58AK8168 46AK5713 RT0603BRD0721KL 898-RT0603BRD0721KL
Product Name Chip Resistor - Surface Mount RES 21.0K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Res, 21K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 21K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount RES SMD 21K OHM 0.1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details