Yageo USA RES 200 OHM 1/10W .1% SMD 0603 RT0603BRD07200RL

Description
RES 200ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 200ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/10W .1% SMD 0603 - RT0603BRD07200RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/10W .1% SMD 0603
RT0603BRD07200RL
RES 200 OHM 1/10W .1% SMD 0603 RT0603BRD07200RL
RES 200ohm 1/10W .1% SMD 0603

RES 200ohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991453P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991453P
Surface Mount Resistors 1991453P
Yageo RT0603BRD07200RL

Yageo RT0603BRD07200RL

Supplier's Site
Surface Mount Resistors - 1991451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991451
Surface Mount Resistors 1991451
Yageo RT0603BRD07200RL

Yageo RT0603BRD07200RL

Supplier's Site
Surface Mount Resistors - 1991453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991453
Surface Mount Resistors 1991453
Yageo RT0603BRD07200RL

Yageo RT0603BRD07200RL

Supplier's Site
Chip Resistor - Surface Mount - YAG1579TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1579TR-ND
Chip Resistor - Surface Mount YAG1579TR-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1579CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1579CT-ND
Chip Resistor - Surface Mount YAG1579CT-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1579DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1579DKR-ND
Chip Resistor - Surface Mount YAG1579DKR-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 0.1W 200ohm 75V Resistor - 52-RT0603BRD07200RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 200ohm 75V Resistor
52-RT0603BRD07200RL
SMD 0.1W 200ohm 75V Resistor 52-RT0603BRD07200RL
Fixed Resistor, Thin Film, 0.1W, 200ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD07200RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 200ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 200ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07200RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 200ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD07200RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 200ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 200ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07200RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD07200RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07200RL
Chip Resistor - Surface Mount RT0603BRD07200RL
RES SMD 200 OHM 0.1% 1/10W 0603

RES SMD 200 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8905
Res, 200R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8905
RES, 200R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 200R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4270
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4270
RES, 200R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD07200RL 1991453P 1991451 YAG1579TR-ND 52-RT0603BRD07200RL RT0603BRD07200RL 82AH8905 49AK4270
Product Name RES 200 OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.1W 200ohm 75V Resistor Chip Resistor - Surface Mount Res, 200R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details