Yageo USA RES 1.60K OHM 1/10W .1% SMD 0603 RT0603BRD071K6L

Description
RES 1.60Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 1.60Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60K OHM 1/10W .1% SMD 0603 - RT0603BRD071K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/10W .1% SMD 0603
RT0603BRD071K6L
RES 1.60K OHM 1/10W .1% SMD 0603 RT0603BRD071K6L
RES 1.60Kohm 1/10W .1% SMD 0603

RES 1.60Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1573TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1573TR-ND
Chip Resistor - Surface Mount YAG1573TR-ND
1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1573DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1573DKR-ND
Chip Resistor - Surface Mount YAG1573DKR-ND
1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1573CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1573CT-ND
Chip Resistor - Surface Mount YAG1573CT-ND
1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-RT0603BRD071K6L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRD071K6L
SMD 10W Resistor 52-RT0603BRD071K6L
RES SMD 1.6K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD071K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD071K6L can be used for catalog matching and distributor lookup.

RES SMD 1.6K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD071K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD071K6L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6512
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6512
RES, 1K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6513
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6513
RES, 1K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD071K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD071K6L
Chip Resistor - Surface Mount RT0603BRD071K6L
RES SMD 1.6K OHM 0.1% 1/10W 0603

RES SMD 1.6K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD071K6L YAG1573TR-ND 52-RT0603BRD071K6L 59AK6512 RT0603BRD071K6L
Product Name RES 1.60K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount SMD 10W Resistor Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1600 ohms 1600 ohms 1600 ohms 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676444-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details