Yageo USA Chip Resistor - Surface Mount RT0603BRD071K62L

Description
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1571TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1571TR-ND
Chip Resistor - Surface Mount YAG1571TR-ND
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1571CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1571CT-ND
Chip Resistor - Surface Mount YAG1571CT-ND
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1571DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1571DKR-ND
Chip Resistor - Surface Mount YAG1571DKR-ND
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 1.62K ohm .1% 25ppm - RT0603BRD071K62L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 1.62K ohm .1% 25ppm
RT0603BRD071K62L
Thin Film Resistors - SMD 1/10W 1.62K ohm .1% 25ppm RT0603BRD071K62L
Thin Film Resistors - SMD 1/10W 1.62Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 1.62Kohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRD071K62L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD071K62L
Resistors - Chip Resistor - Surface Mount RT0603BRD071K62L
RES SMD 1.62KOHM 0.1% 1/10W 0603

RES SMD 1.62KOHM 0.1% 1/10W 0603

Supplier's Site
Res, 1K62, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4425
Res, 1K62, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4425
RES, 1K62, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K62, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K62, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5673
Res, 1K62, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5673
RES, 1K62, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 1K62, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YAG1571TR-ND RT0603BRD071K62L RT0603BRD071K62L 59AK4425 46AK5673
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 1.62K ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Res, 1K62, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 1K62, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers